TDK-Lambda Americas Inc. Programmable Power Supplies Z320-1.3-U

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z320-1.3-U is a 416 W programmable power supply in the Z+ High Voltage Series, offering 0 to 320 V output voltage and 0 to 1.3 A current with constant voltage or constant current modes. It features built-in USB, RS-232, and RS-485 interfaces, a standard body size of 70 mm wide, 83 mm high, and 350 mm deep, and accepts a wide 85-265 Vac input. The unit supports bench or 2U rack mounting, operates from 0 to 50 °C, and includes Overcurrent, Overvoltage, and Overtemperature protection. Efficiency is 84% at 100-200 Vac, with a five-year warranty and safety certifications including IEC/UL/CSA/EN61010-1 and CE/UKCA marks. The -U suffix indicates a North American AC line cord is attached.

Datasheet Summary
Powered by GS/AI

The Z320-1.3-U is a 416 W programmable power supply in the Z+ High Voltage Series, offering 0 to 320 V output voltage and 0 to 1.3 A current with constant voltage or constant current modes. It features built-in USB, RS-232, and RS-485 interfaces, a standard body size of 70 mm wide, 83 mm high, and 350 mm deep, and accepts a wide 85-265 Vac input. The unit supports bench or 2U rack mounting, operates from 0 to 50 °C, and includes Overcurrent, Overvoltage, and Overtemperature protection. Efficiency is 84% at 100-200 Vac, with a five-year warranty and safety certifications including IEC/UL/CSA/EN61010-1 and CE/UKCA marks. The -U suffix indicates a North American AC line cord is attached.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - Z320-1.3-U - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
Z320-1.3-U
Programmable Power Supplies Z320-1.3-U
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet
Power Supply, 1Ch, 320V, 1.3A, Programmable; Power Supply Output Type Tdk-Lambda - 51X6004 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 1Ch, 320V, 1.3A, Programmable; Power Supply Output Type Tdk-Lambda
51X6004
Power Supply, 1Ch, 320V, 1.3A, Programmable; Power Supply Output Type Tdk-Lambda 51X6004
POWER SUPPLY, 1CH, 320V, 1.3A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:320V; Output Current Min:0A; Output Current Max:1.3A; Power Rating:416W RoHS Compliant: Yes

POWER SUPPLY, 1CH, 320V, 1.3A, PROGRAMMABLE; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:320V; Output Current Min:0A; Output Current Max:1.3A; Power Rating:416W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number Z320-1.3-U 51X6004
Product Name Programmable Power Supplies Power Supply, 1Ch, 320V, 1.3A, Programmable; Power Supply Output Type Tdk-Lambda
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance IEC61010-1 EN61010-1 UL61010-1 RoHS Compliant
DC Output Voltage 320.0 volts 0.0 to 320.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402S-30KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-4kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-40KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-10KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details