The Z20-40-LAN-L-U is a programmable DC power supply in the Z+ Low Voltage Series, delivering up to 20V and 40A at 800W. It features built-in USB, RS-232, and RS-485 interfaces with optional LAN compliance (LXI Class C) and an isolated analog interface, housed in a wide body case measuring 105 x 83 x 350 mm. It operates from 85-265 Vac input, supports constant voltage and constant current modes with auto crossover, and includes remote on/off, remote sense, and overvoltage/current protection. The unit is designed for bench or 2U rack mounting, has a 5-year warranty, and meets IEC/UL/CSA/EN61010-1
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | Z20-40-LAN-L-U |
| Product Name | Programmable Power Supplies |
| Type | Programmable Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 |
| DC Output Voltage | 20.0 volts |