The Z100-4-IEEE-U is a 400W programmable DC power supply in the Z+ Low Voltage Series, offering 0 to 100V output voltage and 0 to 4A output current. It features built-in USB, RS232, and RS485 interfaces with optional IEEE 488 (GPIB) and LAN programming, and accepts an 85 to 265Vac input. The unit supports constant voltage and constant current modes with auto crossover, and includes remote sense, overcurrent, overvoltage, and overtemperature protection. It is housed in a standard 70mm wide metal case with a plastic front panel, and includes a North American AC line cord (NEMA 5-15P). The power supply operates at 0 to 50°C ambient temperature, has an efficiency of 84% to 86% at 100-200Vac, and complies with IEC/UL/CSA/EN61010-1
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
BENCH POWER SUPPLY, 100V ADJUSTABLE; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:4A; Power Rating:400W; Plug Type:US RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | Z100-4-IEEE-U | 71T6667 |
| Product Name | Programmable Power Supplies | Bench Power Supply, 100V Adjustable; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | RoHS Compliant |
| DC Output Voltage | 100.0 volts | 0.0 to 100.0 volts |