The Z100-2-LAN-U is a 200 W programmable DC power supply in the Z+ Low Voltage Series, offering 0 to 100 V output voltage and 0 to 2 A output current. It features built-in USB, RS232, and RS485 interfaces with optional LAN compliance to LXI Class C, and is housed in a standard 70 mm wide metal case measuring 70 x 83 x 350 mm. Designed for bench or 2U rack mounting, it supports constant voltage and constant current modes with auto crossover, accepts an 85 to 265 Vac input, and includes remote sense, remote on/off, and DC good signals. Efficiency is rated at 83% to 85% with 8 V ripple noise at 5 Hz to 1 MHz and 80 mV at 20 MHz bandwidth. It meets IEC/UL/CSA/EN61010-1
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
0 ~ 100VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 2A Output 200W Features LAN, Programmable, RS232, RS485 and USB Interface
POWER SUPPLY, BENCH, AC-DC, 0-100V, 2A, 200W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:100V; Output Current Min:0A; Output Current Max:2A; Power Rating:200W; Plug Type:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | Z100-2-LAN-U | 285-2201-ND | 07W8763 |
| Product Name | Programmable Power Supplies | Power Supplies (Test, Bench) | Power Supply, Bench, Ac-Dc, 0-100V, 2A, 200W; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | ||
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | RoHS Compliant | |
| DC Output Voltage | 100.0 volts | 0.0 to 100.0 volts | 0.0 to 100.0 volts |