TDK-Lambda Americas Inc. High Voltage Power Supplies 202A-5KV-POS-PFC

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 202A series is a compact, air-cooled, OEM-style high voltage power supply designed for capacitor charging with an average power rating of 2 kJ/sec and peak power of 2.2 kJ/sec. It accepts 230VAC 1Ø input with active PFC (PF=0.98) and delivers output voltages from 1.5 kV to 40 kV in positive or negative polarity. The 5 kV variant is not specified, but the series includes 4.5 kV and 6 kV models, implying 5 kV is supported. Output for 1-6 kV models uses air-insulated RG58/U coaxial cable with MHV connector. It features a 15-pin D-sub remote control interface, ±0.2% pulse-to-pulse repeatability up to 300 Hz, and stability of ±0.2% per hour after warmup. Size is 146 mm W x 141 mm H x 376 mm D, weighing 12.5 kg for low-voltage models. Efficiency exceeds 85%, operating temperature range is -20 °C to +45 °C.

Datasheet Summary
Powered by GS/AI

The 202A series is a compact, air-cooled, OEM-style high voltage power supply designed for capacitor charging with an average power rating of 2 kJ/sec and peak power of 2.2 kJ/sec. It accepts 230VAC 1Ø input with active PFC (PF=0.98) and delivers output voltages from 1.5 kV to 40 kV in positive or negative polarity. The 5 kV variant is not specified, but the series includes 4.5 kV and 6 kV models, implying 5 kV is supported. Output for 1-6 kV models uses air-insulated RG58/U coaxial cable with MHV connector. It features a 15-pin D-sub remote control interface, ±0.2% pulse-to-pulse repeatability up to 300 Hz, and stability of ±0.2% per hour after warmup. Size is 146 mm W x 141 mm H x 376 mm D, weighing 12.5 kg for low-voltage models. Efficiency exceeds 85%, operating temperature range is -20 °C to +45 °C.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 202A-5KV-POS-PFC - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
202A-5KV-POS-PFC
High Voltage Power Supplies 202A-5KV-POS-PFC
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 202A-5KV-POS-PFC
Product Name High Voltage Power Supplies
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
DC Output Voltage 5000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-20KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-1kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-30kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CM4 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details