The Z10-60-U is a 600 W programmable DC power supply in the Z+ Low Voltage Series, offering 0-10 V and 0-60 A output. It features built-in USB, RS-232, and RS-485 interfaces, a 2U rack or bench-mountable design, and accepts an 85-265 Vac input. The unit supports constant voltage and constant current modes with auto crossover, includes remote on/off and DC good signals, and has a front panel output jack. It measures 70 mm wide, 83 mm high, and 350 mm deep with a standard case, weighs 1900 g, and operates at 0 to 50 °C. Efficiency is 80% at 100-200 Vac, with a five-year warranty.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
POWER SUPPLY, BENCH, AC-DC, 0-10V, 60A, 600W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:60A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | Z10-60-U | 07W8750 |
| Product Name | Programmable Power Supplies | Power Supply, Bench, Ac-Dc, 0-10V, 60A, 600W; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | RoHS Compliant |
| DC Output Voltage | 10.0 volts | 0.0 to 10.0 volts |