The Z10-40-LAN-U is a 400W programmable DC power supply in the Z+ Low Voltage Series, offering 0 to 10V output voltage and 0 to 40A output current. It features built-in USB, RS-232, and RS-485 interfaces with optional LAN compatibility compliant with LXI Class C. The unit supports constant voltage and constant current modes with automatic crossover, accepts an 85 to 265Vac input, and includes remote sense compensation of 1V per wire. It is mounted in a standard 70mm wide metal case measuring 70 x 83 x 350mm and requires a North American AC line cord (NEMA 5-15P). The supply operates from 0 to 50°C with 20 to 90% non-condensing humidity and meets IEC/UL/CSA/EN61010-1
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 400W Features LAN, Programmable, RS232, RS485 and USB Interface
BENCH POWER SUPPLY, 10V ADJUSTABLE; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:40A; Power Rating:400W; Plug Type:US RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | Z10-40-LAN-U | 285-2149-ND | 71T6665 |
| Product Name | Programmable Power Supplies | Power Supplies (Test, Bench) | Bench Power Supply, 10V Adjustable; Power Supply Output Type Tdk-Lambda |
| Type | Programmable Power Supply | 1 | |
| Technology | Switching Power Supply | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | ||
| Regulatory Compliance | IEC61010-1 EN61010-1 UL61010-1 | RoHS Compliant | |
| DC Output Voltage | 10.0 volts | 0.0 to 10.0 volts | 0.0 to 10.0 volts |