TDK-Lambda Americas Inc. Programmable Power Supplies Z10-40-IEEE-U

Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Description
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z10-40 is a 400W programmable power supply in the Z+ Low Voltage Series, designed for bench or 2U rack mounting with constant voltage and constant current modes, and automatic crossover between them. It provides 0 to 10V output and 0 to 40A current, with a standard built-in USB, RS232, and RS485 interface, and optional IEEE 488 (GPIB) interface as specified in the part number suffix. The unit accepts a wide 85 to 265Vac input, operates with 80% efficiency at 100-200Vac, and has a maximum ripple and noise of 50mV (5Hz-1MHz) and 50mV (20MHz BW). It features a standard body size of 70 x 83 x 350 mm and includes front panel output jacks. The product is certified to IEC/UL/CSA/EN61010-1, 60950, carries CE and UKCA marks, and is backed by a five-year warranty.

Datasheet Summary
Powered by GS/AI

The Z10-40 is a 400W programmable power supply in the Z+ Low Voltage Series, designed for bench or 2U rack mounting with constant voltage and constant current modes, and automatic crossover between them. It provides 0 to 10V output and 0 to 40A current, with a standard built-in USB, RS232, and RS485 interface, and optional IEEE 488 (GPIB) interface as specified in the part number suffix. The unit accepts a wide 85 to 265Vac input, operates with 80% efficiency at 100-200Vac, and has a maximum ripple and noise of 50mV (5Hz-1MHz) and 50mV (20MHz BW). It features a standard body size of 70 x 83 x 350 mm and includes front panel output jacks. The product is certified to IEC/UL/CSA/EN61010-1, 60950, carries CE and UKCA marks, and is backed by a five-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Supplies - Z10-40-IEEE-U - TDK-Lambda Americas Inc.
National City, CA, United States
Programmable Power Supplies
Z10-40-IEEE-U
Programmable Power Supplies Z10-40-IEEE-U
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.

Supplier's Site Datasheet
Power Supplies (Test, Bench) - Z10-40-IEEE-U-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
Z10-40-IEEE-U-ND
Power Supplies (Test, Bench) Z10-40-IEEE-U-ND
0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 400W Features GPIB, Programmable, RS232, RS485 and USB Interface

0 ~ 10VDC Output Bench (AC to DC) Power Supply Digital 0 ~ 40A Output 400W Features GPIB, Programmable, RS232, RS485 and USB Interface

Buy Now Datasheet
Bench Power Supply, 10V Adjustable; Power Supply Output Type Tdk-Lambda - 71T6660 - Newark, An Avnet Company
Chicago, IL, United States
Bench Power Supply, 10V Adjustable; Power Supply Output Type Tdk-Lambda
71T6660
Bench Power Supply, 10V Adjustable; Power Supply Output Type Tdk-Lambda 71T6660
BENCH POWER SUPPLY, 10V ADJUSTABLE; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:40A; Power Rating:400W; Plug Type:US RoHS Compliant: Yes

BENCH POWER SUPPLY, 10V ADJUSTABLE; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:10V; Output Current Min:0A; Output Current Max:40A; Power Rating:400W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number Z10-40-IEEE-U Z10-40-IEEE-U-ND 71T6660
Product Name Programmable Power Supplies Power Supplies (Test, Bench) Bench Power Supply, 10V Adjustable; Power Supply Output Type Tdk-Lambda
Type Programmable Power Supply 1
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance IEC61010-1 EN61010-1 UL61010-1 ROHS COMP RoHS Compliant
DC Output Voltage 10.0 volts 0.0 to 10.0 volts 0.0 to 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power Supplies - GEN20-120-3P208 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
High Voltage Power Supplies - 500A-6KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Programmable Power Supplies - GEN 800-12.5-3P208 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power Supplies - G30-56 - TDK-Lambda Americas Inc.
Specs
Type Programmable Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers