The G30-56 is a 1.68 kW programmable DC power supply in the G Series, offering 0~30 V output voltage and 0~56 A output current. It is housed in a 19" rack-mount 1U form factor with a standard front panel. The unit supports built-in LAN (LXI 1.5), USB, RS-232/RS-485, and isolated analog control interfaces, with features including programmable slew rate, constant power limit, internal resistance simulation, and an arbitrary waveform generator. It operates on 3ø AC input (208VAC, 400VAC) and includes protections such as OVP, UVP, OTP, and AC fail. The device is CE marked for Low Voltage, EMC, and RoHS3 directives and carries a five-year warranty.
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
The new, five year warranty, GENESYS+™ 1U programmable power supply series is available in 1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW 19” rack models and can deliver power ratings up to 7520W, with the highest power density and lightest weight (< 5kg for the 1.7kW, <7.5kg for the 5kW, < 8.5kg for the 7.5kW) available in a 1U rack size.
The latest 5kW and 7.5kW models offer output voltages up to 1500V and the maximum output current for the product family is 500A with constant voltage, constant current and constant power operation. Control of voltage and current slew rate, arbitrary waveform generation and storage, internal resistance simulation and display brightness control are all standard features.
Multiple remote programming methods are available including LAN (LXI 1.5), USB, RS-232/RS-485 and isolated analogue interfaces (0-5V/0-10V) built in as standard .
Interface options include EtherCAT, Modbus-TCP, IEEE (488.2) and isolated analogue current loop (4-20mA).
A unique, easy auto configuring master / slave paralleling system enables scalable power systems up to 90kW to be configured.
Special options for extra fast programming response, aimed at automotive test applications, and integral power sink are available on selected models.
1kW and 1.7kW models accept single phase input 85-265Vac.
2.7kW and 3.4kW models can be specified with single phase 170-265Vac input or three-phase 170-265Vac, 342-460Vac or 342-528Vac input.
5kW models can be ordered to accept three-phase 170-265Vac, 342-460Vac or 342-528Vac input.
7.5kW and 5kW 1kV 1.5kV models can be ordered to accept three-phase 170-265Vac or 342-528Vac input.
Features
Applications for embedded use of this product
Test applications for this product
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | G30-56 | G30-56 |
| Product Name | Programmable Power Supplies | 1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U |
| Type | Programmable Power Supply | Programmable Power Supply |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | IEC61010-1 CSA C22.2 No.61010-1 EN61010-1 UL61010-1 | |
| DC Output Voltage | 30.0 volts | 30.0 volts |