Win Source Part Number: 1143243-YNA18B2C0G10
Category: Capacitors>Ceramic Capacitors
Series: YNA
Features: Controlled ESR
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X5R
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-4835-2,445-4835-
Product Status: Obsolete
1µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)
CAP CER 1UF 4V X5R 0603 Product overview: YNA18B2C0G105MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-YNA18B2C0G105MT00
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1143243-YNA18B2C0G105MT000N | 445-4835-2-ND | 60-YNA18B2C0G105MT000N |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 1UF 4V Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 4 volts | 4 volts | 4 volts |