TDK-Lambda Americas Inc., High Power Division Feedthrough Capacitors YFF31PC1C105M

Description
Feedthrough Capacitors 1.0uF 16volt +50-10% 3.2x1.6x1.3mm
Datasheet
Description
Feedthrough Capacitors 1.0uF 16volt +50-10% 3.2x1.6x1.3mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF31PC1C105M
Feedthrough Capacitors YFF31PC1C105M
Feedthrough Capacitors 1.0uF 16volt +50-10% 3.2x1.6x1.3mm

Feedthrough Capacitors 1.0uF 16volt +50-10% 3.2x1.6x1.3mm

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 16V, 3216 +50 -20%, Full Reel; Capacitance Tdk - 87R2555 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 16V, 3216 +50 -20%, Full Reel; Capacitance Tdk
87R2555
Capacitor Ceramic, 1Uf, 16V, 3216 +50 -20%, Full Reel; Capacitance Tdk 87R2555
CAPACITOR CERAMIC, 1UF, 16V, 3216 +50 -20%, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +50%; Dielectric Characteristic:-; Product Range:CKD Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 16V, 3216 +50 -20%, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:-20%, +50%; Dielectric Characteristic:-; Product Range:CKD Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number YFF31PC1C105M 87R2555
Product Name Feedthrough Capacitors Capacitor Ceramic, 1Uf, 16V, 3216 +50 -20%, Full Reel; Capacitance Tdk
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers