TDK U.S.A. Corporation Feed Through, Pass Through Capacitors YFF21SC1H220MT009N

Description
22pF Feed Through Capacitor 50V 400mA 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
22pF Feed Through Capacitor 50V 400mA 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - YFF21SC1H220MT009N-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
YFF21SC1H220MT009N-ND
Feed Through, Pass Through Capacitors YFF21SC1H220MT009N-ND
22pF Feed Through Capacitor 50V 400mA 0805 (2012 Metric), 4 PC Pad

22pF Feed Through Capacitor 50V 400mA 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number YFF21SC1H220MT009N-ND
Product Name Feed Through, Pass Through Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %)
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers