TDK U.S.A. Corporation Feed Through, Pass Through Capacitors YFF21PC1E104MT000N

Description
0.1µF Feed Through Capacitor 25V 2A 80mOhm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
0.1µF Feed Through Capacitor 25V 2A 80mOhm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 445-3022-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-3022-2-ND
Feed Through, Pass Through Capacitors 445-3022-2-ND
0.1µF Feed Through Capacitor 25V 2A 80mOhm 0805 (2012 Metric), 4 PC Pad

0.1µF Feed Through Capacitor 25V 2A 80mOhm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Filters - Feed Through Capacitors - 972762-YFF21PC1E104MT000N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
972762-YFF21PC1E104MT000N
Filters - Feed Through Capacitors 972762-YFF21PC1E104MT000N
Win Source Part Number: 972762-YFF21PC1E104M T000N Category: Filters>Feed Through Capacitors Series: YFF-P Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 25V Insertion Loss: 40dB @ 7MHz ~ 1GHz Height (Max): 0.039" (1.00mm) DC Resistance (DCR) (Max): 80mOhm Current: 2 A Package / Case: 0805 (2012 Metric), 4 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-3022-2,445-3022- 1,445-3022-6,CKD510J B1E104S,YFF21PC1E104 M Product Status: Obsolete

Win Source Part Number: 972762-YFF21PC1E104MT000N
Category: Filters>Feed Through Capacitors
Series: YFF-P
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Capacitance: 0.1 µF
Tolerance: ±20%
Voltage - Rated: 25V
Insertion Loss: 40dB @ 7MHz ~ 1GHz
Height (Max): 0.039" (1.00mm)
DC Resistance (DCR) (Max): 80mOhm
Current: 2 A
Package / Case: 0805 (2012 Metric), 4 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-3022-2,445-3022-1,445-3022-6,CKD510JB1E104S,YFF21PC1E104M
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
0.1UF 25V Capacitor
845-YFF21PC1E104MT000N
0.1UF 25V Capacitor 845-YFF21PC1E104MT000N
CAP FEEDTHRU 0.1UF 20% 25V 0805 Product overview: YFF21PC1E104MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF21PC1E104MT00 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.1UF 20% 25V 0805 Product overview: YFF21PC1E104MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF21PC1E104MT000N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 445-3022-2-ND 972762-YFF21PC1E104MT000N 845-YFF21PC1E104MT000N
Product Name Feed Through, Pass Through Capacitors Filters - Feed Through Capacitors 0.1UF 25V Capacitor
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701112 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details