TDK Corporation Feed Through Capacitors - YFF21PC0J226M YFF21PC0J226M

Description
Manufacturer: TDK Corporation Win Source Part Number: 750832-YFF21PC0J226M Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 1542+ Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 750832-YFF21PC0J226M Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 1542+ Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through Capacitors - YFF21PC0J226M - 750832-YFF21PC0J226M - Win Source Electronics
Laguna Hills, CA, United States
Feed Through Capacitors - YFF21PC0J226M
750832-YFF21PC0J226M
Feed Through Capacitors - YFF21PC0J226M 750832-YFF21PC0J226M
Manufacturer: TDK Corporation Win Source Part Number: 750832-YFF21PC0J226M Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 1542+ Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 750832-YFF21PC0J226M
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Reference Date Code: 1542+
Popularity: Low
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
22uF Capacitor
3-YFF21PC0J226M
22uF Capacitor 3-YFF21PC0J226M
Cap Feed Through 22uF 6.3VDC 20% Pad Flat 0805 85°C Product overview: YFF21PC0J226M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-YFF21PC0J226M can be used for catalog matching and distributor lookup.

Cap Feed Through 22uF 6.3VDC 20% Pad Flat 0805 85°C Product overview: YFF21PC0J226M from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-YFF21PC0J226M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF21PC0J226M
Feedthrough Capacitors YFF21PC0J226M
Feedthrough Capacitors 0805, 22uF, 6.3volts Feed thru, +50/-20%

Feedthrough Capacitors 0805, 22uF, 6.3volts Feed thru, +50/-20%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number 750832-YFF21PC0J226M 3-YFF21PC0J226M YFF21PC0J226M
Product Name Feed Through Capacitors - YFF21PC0J226M 22uF Capacitor Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C152T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details