TDK U.S.A. Corporation Feed Through, Pass Through Capacitors YFF21AC1E473MT0Y0N

Description
0.047µF Feed Through Capacitor 25V 1A 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
0.047µF Feed Through Capacitor 25V 1A 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 445-175333-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-175333-6-ND
Feed Through, Pass Through Capacitors 445-175333-6-ND
0.047µF Feed Through Capacitor 25V 1A 0805 (2012 Metric), 4 PC Pad

0.047µF Feed Through Capacitor 25V 1A 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-175333-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-175333-1-ND
Feed Through, Pass Through Capacitors 445-175333-1-ND
0.047µF Feed Through Capacitor 25V 1A 0805 (2012 Metric), 4 PC Pad

0.047µF Feed Through Capacitor 25V 1A 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-175333-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-175333-2-ND
Feed Through, Pass Through Capacitors 445-175333-2-ND
0.047µF Feed Through Capacitor 25V 1A 0805 (2012 Metric), 4 PC Pad

0.047µF Feed Through Capacitor 25V 1A 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Feedthrough Capacitor, 0.047Uf, 25V/0805 Rohs Compliant Tdk - 71AH6864 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Capacitor, 0.047Uf, 25V/0805 Rohs Compliant Tdk
71AH6864
Feedthrough Capacitor, 0.047Uf, 25V/0805 Rohs Compliant Tdk 71AH6864
FEEDTHROUGH CAPACITOR, 0.047UF, 25V/0805 ROHS COMPLIANT: YES

FEEDTHROUGH CAPACITOR, 0.047UF, 25V/0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF21AC1E473MT0Y0N
Feedthrough Capacitors YFF21AC1E473MT0Y0N
Feedthrough Capacitors 0805 25V 47nF 20% X7S AEC-Q200

Feedthrough Capacitors 0805 25V 47nF 20% X7S AEC-Q200

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175333-6-ND 445-175333-1-ND 71AH6864 YFF21AC1E473MT0Y0N
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Feedthrough Capacitor, 0.047Uf, 25V/0805 Rohs Compliant Tdk Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF 0.0470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details