TDK-Lambda Americas Inc., High Power Division Capacitor Ceramic, 1Uf, 6.3V, 0603 +50 -20%; Capacitance Tdk YFF18PW0J105M

Description
CAPACITOR CERAMIC, 1UF, 6.3V, 0603 +50 -20%; Capacitance:1µF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:-; No. of Pins:3 RoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 1UF, 6.3V, 0603 +50 -20%; Capacitance:1µF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:-; No. of Pins:3 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 1Uf, 6.3V, 0603 +50 -20%; Capacitance Tdk - 87R2571 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 6.3V, 0603 +50 -20%; Capacitance Tdk
87R2571
Capacitor Ceramic, 1Uf, 6.3V, 0603 +50 -20%; Capacitance Tdk 87R2571
CAPACITOR CERAMIC, 1UF, 6.3V, 0603 +50 -20%; Capacitance:1µF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:-; No. of Pins:3 RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 6.3V, 0603 +50 -20%; Capacitance:1µF; Capacitance Tolerance:+50%, -20%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:-; No. of Pins:3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 87R2571
Product Name Capacitor Ceramic, 1Uf, 6.3V, 0603 +50 -20%; Capacitance Tdk
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701147 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details