CAP FEEDTHRU 1UF 20% 10V 0603
CAP FEEDTHRU 1UF 20% 10V 0603
CAP FEEDTHRU 1UF 20% 10V 0603
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 445-YFF18AC1A105MT0Y0EDKR-ND | 445-YFF18AC1A105MT0Y0ECT-ND |
| Product Name | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 10 volts | 10 volts |