10µF Feed Through Capacitor 4V 4A 10mOhm 0603 (1608 Metric), 4 PC Pad
10µF Feed Through Capacitor 4V 4A 10mOhm 0603 (1608 Metric), 4 PC Pad
10µF Feed Through Capacitor 4V 4A 10mOhm 0603 (1608 Metric), 4 PC Pad
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 445-YFF18AC0G106MT0YHETR-ND | 445-YFF18AC0G106MT0YHEDKR-ND |
| Product Name | Feed Through, Pass Through Capacitors | Feed Through, Pass Through Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| WVDC | 4 volts | 4 volts |