TDK U.S.A. Corporation 0.047UF 16V Capacitor YFF15SC1C473MT000N

Description
CAP FEEDTHRU 0.047UF 16V 0402 Product overview: YFF15SC1C473MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15SC1C473MT00 0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FEEDTHRU 0.047UF 16V 0402 Product overview: YFF15SC1C473MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15SC1C473MT00 0N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.047UF 16V Capacitor
845-YFF15SC1C473MT000N
0.047UF 16V Capacitor 845-YFF15SC1C473MT000N
CAP FEEDTHRU 0.047UF 16V 0402 Product overview: YFF15SC1C473MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15SC1C473MT00 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.047UF 16V 0402 Product overview: YFF15SC1C473MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15SC1C473MT000N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Feed Through, Pass Through Capacitors - 445-16120-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16120-6-ND
Feed Through, Pass Through Capacitors 445-16120-6-ND
0.047µF Feed Through Capacitor 16V 1A 50mOhm 0402 (1005 Metric), 4 PC Pad

0.047µF Feed Through Capacitor 16V 1A 50mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16120-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16120-2-ND
Feed Through, Pass Through Capacitors 445-16120-2-ND
0.047µF Feed Through Capacitor 16V 1A 50mOhm 0402 (1005 Metric), 4 PC Pad

0.047µF Feed Through Capacitor 16V 1A 50mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-16120-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-16120-1-ND
Feed Through, Pass Through Capacitors 445-16120-1-ND
0.047µF Feed Through Capacitor 16V 1A 50mOhm 0402 (1005 Metric), 4 PC Pad

0.047µF Feed Through Capacitor 16V 1A 50mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Filters - Feed Through Capacitors - 993283-YFF15SC1C473MT000N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
993283-YFF15SC1C473MT000N
Filters - Feed Through Capacitors 993283-YFF15SC1C473MT000N
Win Source Part Number: 993283-YFF15SC1C473M T000N Category: Filters>Feed Through Capacitors Series: YFF-SC Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Capacitance: 0.047 µF Tolerance: ±20% Voltage - Rated: 16V Insertion Loss: 30dB @ 5MHz ~ 4GHz Height (Max): 0.014" (0.35mm) DC Resistance (DCR) (Max): 50mOhm Current: 1 A Package / Case: 0402 (1005 Metric), 4 PC Pad Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: YFF15SC1C473M,445-16 120-1,445-16120-2,44 5-16120-6

Win Source Part Number: 993283-YFF15SC1C473MT000N
Category: Filters>Feed Through Capacitors
Series: YFF-SC
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Capacitance: 0.047 µF
Tolerance: ±20%
Voltage - Rated: 16V
Insertion Loss: 30dB @ 5MHz ~ 4GHz
Height (Max): 0.014" (0.35mm)
DC Resistance (DCR) (Max): 50mOhm
Current: 1 A
Package / Case: 0402 (1005 Metric), 4 PC Pad
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: YFF15SC1C473M,445-16120-1,445-16120-2,445-16120-6

Buy Now
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF15SC1C473MT000N
Feedthrough Capacitors YFF15SC1C473MT000N
Feedthrough Capacitors 0402 16V 0.047uF X7S 20% 1A

Feedthrough Capacitors 0402 16V 0.047uF X7S 20% 1A

Buy Now Datasheet
Feedthrough Cap, 47000Pf, 16V, 0402 Rohs Compliant Tdk - 26AK3655 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Cap, 47000Pf, 16V, 0402 Rohs Compliant Tdk
26AK3655
Feedthrough Cap, 47000Pf, 16V, 0402 Rohs Compliant Tdk 26AK3655
FEEDTHROUGH CAP, 47000PF, 16V, 0402 ROHS COMPLIANT: YES

FEEDTHROUGH CAP, 47000PF, 16V, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 845-YFF15SC1C473MT000N 445-16120-6-ND 445-16120-2-ND 993283-YFF15SC1C473MT000N YFF15SC1C473MT000N 26AK3655
Product Name 0.047UF 16V Capacitor Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Filters - Feed Through Capacitors Feedthrough Capacitors Feedthrough Cap, 47000Pf, 16V, 0402 Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C562U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminium Capacitors - 1701091 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details