TDK U.S.A. Corporation Feed Through, Pass Through Capacitors YFF15PC1C104MT000N

Description
0.1µF Feed Through Capacitor 16V 3A 30mOhm 0402 (1005 Metric), 4 PC Pad
Request a Quote Datasheet
Description
0.1µF Feed Through Capacitor 16V 3A 30mOhm 0402 (1005 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through, Pass Through Capacitors - 445-8052-1-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-8052-1-ND
Feed Through, Pass Through Capacitors 445-8052-1-ND
0.1µF Feed Through Capacitor 16V 3A 30mOhm 0402 (1005 Metric), 4 PC Pad

0.1µF Feed Through Capacitor 16V 3A 30mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-8052-2-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-8052-2-ND
Feed Through, Pass Through Capacitors 445-8052-2-ND
0.1µF Feed Through Capacitor 16V 3A 30mOhm 0402 (1005 Metric), 4 PC Pad

0.1µF Feed Through Capacitor 16V 3A 30mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Feed Through, Pass Through Capacitors - 445-8052-6-ND - DigiKey
Thief River Falls, MN, United States
Feed Through, Pass Through Capacitors
445-8052-6-ND
Feed Through, Pass Through Capacitors 445-8052-6-ND
0.1µF Feed Through Capacitor 16V 3A 30mOhm 0402 (1005 Metric), 4 PC Pad

0.1µF Feed Through Capacitor 16V 3A 30mOhm 0402 (1005 Metric), 4 PC Pad

Buy Now Datasheet
Filters - Feed Through Capacitors - 984933-YFF15PC1C104MT000N - Win Source Electronics
Laguna Hills, CA, United States
Filters - Feed Through Capacitors
984933-YFF15PC1C104MT000N
Filters - Feed Through Capacitors 984933-YFF15PC1C104MT000N
Win Source Part Number: 984933-YFF15PC1C104M T000N Category: Filters>Feed Through Capacitors Series: YFF-P Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 16V Insertion Loss: 40dB @ 9MHz ~ 1GHz Height (Max): 0.014" (0.35mm) DC Resistance (DCR) (Max): 30mOhm Current: 3 A Package / Case: 0402 (1005 Metric), 4 PC Pad Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: 445-8052-6,Q9937571, 445-8052-1,445-8052- 2,CKD710JB1C104S,YFF 15PC1C104M

Win Source Part Number: 984933-YFF15PC1C104MT000N
Category: Filters>Feed Through Capacitors
Series: YFF-P
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Capacitance: 0.1 µF
Tolerance: ±20%
Voltage - Rated: 16V
Insertion Loss: 40dB @ 9MHz ~ 1GHz
Height (Max): 0.014" (0.35mm)
DC Resistance (DCR) (Max): 30mOhm
Current: 3 A
Package / Case: 0402 (1005 Metric), 4 PC Pad
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: 445-8052-6,Q9937571,445-8052-1,445-8052-2,CKD710JB1C104S,YFF15PC1C104M

Buy Now
Singapore, Singapore
0.1UF 16V Capacitor
845-YFF15PC1C104MT000N
0.1UF 16V Capacitor 845-YFF15PC1C104MT000N
CAP FEEDTHRU 0.1UF 20% 16V 0402 Product overview: YFF15PC1C104MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15PC1C104MT00 0N can be used for catalog matching and distributor lookup.

CAP FEEDTHRU 0.1UF 20% 16V 0402 Product overview: YFF15PC1C104MT000N from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Feed Through Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 845-YFF15PC1C104MT000N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,0402,(X6S),16V,0.1Μf,0.3Mm / Tape And Reel Rohs Compliant Tdk - 02AC2192 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,(X6S),16V,0.1Μf,0.3Mm / Tape And Reel Rohs Compliant Tdk
02AC2192
Mlcc,0402,(X6S),16V,0.1Μf,0.3Mm / Tape And Reel Rohs Compliant Tdk 02AC2192
MLCC,0402,(X6S),16V, 0.1µF,0.3mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,(X6S),16V,0.1µF,0.3mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Feedthrough Cap, 0.1Uf, 16V, 0402 Rohs Compliant Tdk - 26AK3653 - Newark, An Avnet Company
Chicago, IL, United States
Feedthrough Cap, 0.1Uf, 16V, 0402 Rohs Compliant Tdk
26AK3653
Feedthrough Cap, 0.1Uf, 16V, 0402 Rohs Compliant Tdk 26AK3653
FEEDTHROUGH CAP, 0.1UF, 16V, 0402 ROHS COMPLIANT: YES

FEEDTHROUGH CAP, 0.1UF, 16V, 0402 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Feedthrough Capacitors
YFF15PC1C104MT000N
Feedthrough Capacitors YFF15PC1C104MT000N
Feedthrough Capacitors 0402 16V 0.1uF X6S 20% 3A

Feedthrough Capacitors 0402 16V 0.1uF X6S 20% 3A

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-8052-1-ND 445-8052-6-ND 984933-YFF15PC1C104MT000N 845-YFF15PC1C104MT000N 02AC2192 YFF15PC1C104MT000N
Product Name Feed Through, Pass Through Capacitors Feed Through, Pass Through Capacitors Filters - Feed Through Capacitors 0.1UF 16V Capacitor Mlcc,0402,(X6S),16V,0.1Μf,0.3Mm / Tape And Reel Rohs Compliant Tdk Feedthrough Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details