1 Coil, 2 Layer 24µH Wireless Charging Coil Transmitter 100mOhm Max
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-9307-ND |
| Product Name | Wireless Charging Coils |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| Inductance Range | 24 microH |
| Inductance Tolerance | 10 (+/- %) |
| DCR | 0.1000 ohms |