The CSS500-12/S is a 500W AC-DC power supply designed for medical and industrial applications, featuring a forced-air cooled end-fan configuration. It delivers 12V at up to 41.67A under forced air cooling and 30A under convection cooling, with 360W convection rating. The unit measures 228.6 x 119.4 x 41.4mm, supports remote on/off and remote sense, and includes ORing FETs for redundant operation. It meets IEC60601-1 and IEC60950-1 safety standards, operates from 90-264VAC input, and achieves 87-92% efficiency. Cooling is provided by a temperature-controll
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, MEDICAL, 12V,41.67A; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:41.67A; Product Range:CSS500 Series; Height:41.402mm; Length:228.6mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CSS500-12/S | 24T7686 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, Medical, 12V,41.67A; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | Medical and Industrial certifications Industry standard footprint Dual input fuses | |
| Operating Temperature | 0 to 70 C (32 to 158 F) |