The VS75E-5/A is a 75W AC-DC single-output power supply with a 5V output, featuring a PCB-mount design with a protective cover. It operates from 85-132 VAC input at 47-63 Hz, with 85% typical efficiency and a maximum output current of 15 A. The unit measures 50 × 29 × 150 mm and supports convection cooling. It complies with UL62368-1, CSA62368-1, EN62368-1, and EN50178 (OV II) safety standards, meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B, and is designed to operate from -10°C to +70°C with derating above +50°C. The output voltage is adjustable from 4.5 V to 5.5 V, with over-current and over-voltage protection, and supports series operation. Weight is 200 g.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS75E-5/A |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 60 C (14 to 140 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |