The VS75E-48 is a 75W AC-DC power supply with a 48VDC output, designed for industrial applications and operating from 85-132VAC input. It features convection cooling, operates from -10°C to +70°C with derated output above +50°C, and meets safety standards UL62368-1, CSA62368-1, EN62368-1, EN50178(OV II), UL60950-1, CSA60950-1, and EN60950-1. The unit complies with EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B, and meets IEC61000-4-2, -3, -4, -5, -6, -8, and -11 immunity requirements. It has a typical efficiency of 87%, a hold-up time of 20ms, and a maximum output ripple and noise of 240mVp-p at -10°C to 0°C. The package measures 50 x 29 x 150 mm and weighs 200g. Output voltage is adjustable from 43.2V to 52.8VDC. Over-current and over-voltage protection are included with automatic recovery and manual reset respectively. The unit is certified to RoHS Directive.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 48V, 1.6A; Power Supply Approvals:ITE; Input Voltage VAC:85V AC to 132V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Voltage - Output 2:
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VS75E-48 | 10AJ0686 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | Exclusively for 100VAC input | |
| Operating Temperature | -10 to 70 C (14 to 158 F) |