The VS75E-24/L is a 75 W AC-DC power supply with a 24 V output, designed for industrial applications using convection cooling. It operates from 85-132 VAC input and provides 3.2 A maximum output current with 86% typical efficiency. The unit measures 50 mm width, 29 mm height, and 150 mm depth, and is mounted using an L-plate. It supports series operation, has overcurrent and overvoltage protection, and operates from -10°C to +70°C with derating above +50°C. The supply meets UL62368-1, CSA62368-1, EN62368-1, EN50178(OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards, complies with EN55011/EN55032-B, FCC-B, and VCCI-B EMI requirements, and meets IEC61000-4 immunity levels. Weight is 200 g. The /L suffix denotes the L-plate mounting option.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS75E-24/L |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |