The VS75E-12/FV is a 75W AC-DC power supply in the VS-E series, designed for industrial applications with convection cooling. It provides a 12V DC output at up to 6.3A with typical efficiency of 85%. The unit operates from an input range of 85-132V AC at 47-63Hz, features a hold-up time of 20ms, and supports series operation. It complies with UL62368-1, CSA62368-1, EN62368-1, EN50178(OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards, and meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. The package measures 50 x 29 x 150 mm and weighs 200 g. Operating temperature ranges from -10°C to +70°C with defined derating above +50°C, and it is rated for 30-90% RH non-condensing humidity. The /FV option denotes a specific variant with a voltage adjustment feature.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS75E-12/FV |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 70 C (14 to 158 F) |