TDK-Lambda Americas Inc. AC-DC Power Supplies VS50E-12

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VS50E-12 is a 50W single-output AC-DC power supply designed for industrial equipment, providing a 12V DC output at up to 4.3A with typical efficiency of 85%. It operates from an input voltage range of 85-132V AC at 47-63Hz, and is rated for convection cooling with an operating temperature range of -10°C to +70°C, derating above +50°C. The unit measures 50 x 23 x 132 mm and is certified to UL62368-1, CSA62368-1, EN62368-1, EN50178 (OV II), UL60950-1, CSA60950-1, and EN60950-1, with compliance to EN55011/EN55032-B, FCC-B, and VCCI-B EMI standards. It includes over-current and over-voltage protection, hold-up time of 20ms, and supports parallel operation. Output voltage is adjustable from 10.8V to 13.2V. Weight is 150g.

Datasheet Summary
Powered by GS/AI

The VS50E-12 is a 50W single-output AC-DC power supply designed for industrial equipment, providing a 12V DC output at up to 4.3A with typical efficiency of 85%. It operates from an input voltage range of 85-132V AC at 47-63Hz, and is rated for convection cooling with an operating temperature range of -10°C to +70°C, derating above +50°C. The unit measures 50 x 23 x 132 mm and is certified to UL62368-1, CSA62368-1, EN62368-1, EN50178 (OV II), UL60950-1, CSA60950-1, and EN60950-1, with compliance to EN55011/EN55032-B, FCC-B, and VCCI-B EMI standards. It includes over-current and over-voltage protection, hold-up time of 20ms, and supports parallel operation. Output voltage is adjustable from 10.8V to 13.2V. Weight is 150g.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - VS50E-12 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
VS50E-12
AC-DC Power Supplies VS50E-12
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Power Supply, Ac-Dc, 12V, 4.3A; Power Supply Approvals Tdk-Lambda - 66W2736 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 4.3A; Power Supply Approvals Tdk-Lambda
66W2736
Power Supply, Ac-Dc, 12V, 4.3A; Power Supply Approvals Tdk-Lambda 66W2736
POWER SUPPLY, AC-DC, 12V, 4.3A; Power Supply Approvals:ITE; Input Voltage VAC:85V AC to 132V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:4.3A; Output Voltage - Output 2:

POWER SUPPLY, AC-DC, 12V, 4.3A; Power Supply Approvals:ITE; Input Voltage VAC:85V AC to 132V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:4.3A; Output Voltage - Output 2:

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number VS50E-12 66W2736
Product Name AC-DC Power Supplies Power Supply, Ac-Dc, 12V, 4.3A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Features Exclusively for 100VAC input
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-2kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-10KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 202A-2KV-NEG-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402S-4KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details