TDK-Lambda Americas Inc., High Power Division Ac-Dc Converter, Open Frame, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Tdk-Lambda VS50B-24

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):50W; Input Voltage VAC:85V AC to 132V AC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):50W; Input Voltage VAC:85V AC to 132V AC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Tdk-Lambda - 83F2667 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Tdk-Lambda
83F2667
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Tdk-Lambda 83F2667
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):50W; Input Voltage VAC:85V AC to 132V AC; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):50W; Input Voltage VAC:85V AC to 132V AC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 83F2667
Product Name Ac-Dc Converter, Open Frame, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1414-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5041X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details