The VS150E-15 is a 150W AC-DC power supply in the VS-E series, designed for industrial equipment with convection cooling and a compact size of 75 x 34 x 160 mm. It provides a 15V DC output at up to 10.0A with a typical efficiency of 87% and supports a voltage adjustable range of 13.5 to 16.5V. The unit accepts input voltages from 85 to 132V AC or 110 to 175V DC and meets safety standards including UL62368-1, CSA62368-1, EN62368-1, and EN50178(OV II). It features over-current and over-voltage protection, hold-up time of 20ms, and complies with EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. The operating temperature range is -10 to +70°C with derating above +50°C, and it weighs 390g.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC/DC CONVERTER 6X15V 150W
POWER SUPPLY, AC-DC, 15V, 10A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:15V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VS150E-15 | 285-VS150E-15-ND | 10AJ0674 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 15V, 10A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | Open Frame | |
| Features | Exclusively for 100VAC input | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |