The VS150E-12/L is a 150W AC-DC power supply with a 12V output, designed for industrial applications. It supports input voltages from 85 to 132 VAC or 110 to 175 VDC and operates with 87% typical efficiency. The unit features convection cooling, a 20 ms hold-up time, and an operating temperature range of -10 to +70 °C with derating above 50 °C. It complies with UL62368-1, CSA62368-1, EN62368-1, and EN50178 (OV II), and meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. The package is a PCB mount type with a L-plate option, measuring 75 x 34 x 160 mm. Over-current and over-voltage protection are included, with automatic recovery for over-current events and manual reset for over-voltage. Weight is 390 g.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS150E-12/L |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |