The VS150E-12/CO2 is a 150 W single-output AC-DC power supply with a 12 V output, designed for industrial applications and operating from 85-132 V AC or 110-175 V DC. It features convection cooling, a 20 ms hold-up time, and efficiency of 87% at nominal load. The unit measures 75 × 34 × 160 mm and weighs 390 g. It meets safety standards UL62368-1, CSA62368-1, EN62368-1, and EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. Over-current and over-voltage protection are included, with output voltage adjustable from 10.8 to 13.2 VDC. The product is rated for operation from -10 °C to +70 °C with derating above +50 °C and complies with RoHS directive requirements.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS150E-12/CO2 |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Open Frame |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 70 C (14 to 158 F) |