The VS100E-5/L is a 100W AC-DC single-output power supply in a PCB mount format with a L plate type, designed for industrial equipment. It operates from 85-132 VAC or 110-175 VDC, delivers 5 V at up to 20 A with 85% typical efficiency, and features a voltage adjustable range of 4.5-5.5 VDC. It complies with UL62368-1, CSA62368-1, EN62368-1, EN50178(OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards, meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B, and supports IEC61000-4 series immunity. Operating temperature is -10 to +70°C with derating above +50°C, and it uses convection cooling. Dimensions are 62 × 29 × 155 mm, and it weighs 290 g. Hold-up time is 20 ms, with over-current and over-voltage protection. The product includes a L plate mounting option and meets RoHS directive requirements.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS100E-5/L |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |