The CUS150M-12/B is a 150W AC-DC power supply in a 2 x 4 x 1.24 inch baseplate enclosure, designed for conduction-cooled operation. It delivers 12V at up to 12.5A and supports input voltages from 85 to 264V AC at 47 to 63Hz. The unit meets IEC/EN/UL/CSA62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
CUS150M is a single output 2” x 4” AC/DC supply with IEC60601-1 3rd edition medical approval as well as IEC62368-1 and is available in five mechanical formats: Open pcb, pcb with baseplate, U channel, U channel with cover and U channel with cover and integral top mounted cooling fan. Open pcb versions provide 150W output power with forced air cooling of 1m/s, and 120W at 40 deg C ambient with convection cooling. U channel and baseplate versions provide 150W at up to 50 deg C ambient without any forced air cooling when mounted to a chassis. It meets class B levels for both conducted and radiated emi and is compliant with EN60601-1-2:2015 Edition 4 immunity requirements. CUS150M is suitable for both Class I and Class II installations, is available with 12V to 48V outputs and is ideal for medical and general applications that require silent operation with no fan noise. Efficiency is up to 94%, and off load power consumption is less than 0.5 W.
Features
Applications for this product
Open Frame AC DC Converters 1 Output 12V 10A 85 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 12V, 10A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W; Power Rating (Convection Cooling):120W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CUS150M-12/B | CUS150M-12/B | 285-CUS150M-12/B-ND | 69AC4309 |
| Product Name | AC-DC Power Supplies | 2 x 4” 150W AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 12V, 10A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | |||
| Form Factor | Open Frame | Open Frame | Open Frame | |
| Features | High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications | |||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |