The VS100E-3 is a 100W AC-DC power supply designed for industrial applications, providing a 3.3VDC output at up to 20A with a typical efficiency of 80%. It accepts an input voltage range of 85-132VAC or 110-175VDC at 47-63Hz and features convection cooling with a compact size of 62 x 29 x 155 mm. The unit supports overcurrent and overvoltage protection, series operation, and operates reliably across a temperature range of -10°C to +70°C with derating above 50°C. It complies with UL62368-1, CSA62368-1, EN62368-1, EN50178(OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards, and meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B. The device has a 20ms hold-up time, less than 0.5mA leakage current, and a 5-year warranty under specified conditions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 3.3V, 20A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:66W; Output Voltage - Output 1:3.3V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VS100E-3 | 10AJ0670 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 3.3V, 20A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | Exclusively for 100VAC input | |
| Operating Temperature | -10 to 70 C (14 to 158 F) |