The VS100E-15/A is a 100W AC-DC power supply with a 15VDC output, designed for industrial applications. It operates from 85-132VAC or 110-175VDC input at 47-63Hz, with typical efficiency of 87%. The unit features convection cooling, a hold-up time of 20ms, and supports series operation. It includes over-current and over-voltage protection with automatic recovery or manual reset as appropriate. Standard mounting provides a derating curve from -10°C to +70°C, with full rated power up to +50°C. The enclosure is rated IP20 and complies with UL62368-1, CSA62368-1, EN62368-1, EN50178(OV II), UL60950-1, CSA60950-1, and EN60950-1 safety standards. It meets EMI standards EN55011/EN55032-B, FCC-B, and VCCI-B, and complies with IEC61000-4-2 through -11 immunity requirements. Dimensions are 62mm width, 29mm height, and 155mm depth, with a weight of 290g. The /A suffix indicates the unit includes a protective cover.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VS100E-15/A |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Exclusively for 100VAC input |
| Operating Temperature | -10 to 60 C (14 to 140 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 (OV II) |