FIXED IND 470NH 7A 13 MOHM SMD Product overview: VLS6045EX-R47N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 13 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7A, 13 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-R47N can be used for catalog matching and distributor lookup.
470nH Shielded Wirewound Inductor 7A 10mOhm Nonstandard
470nH Shielded Wirewound Inductor 7A 10mOhm Nonstandard
470nH Shielded Wirewound Inductor 7A 10mOhm Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 803329-VLS6045EX-R47
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 470nH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 13.5A
DC Resistance (DCR): 13mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7A
Inductance Frequency - Test: 100kHz
FIXED IND 470NH 7A 13 MOHM SMD
INDUCTOR, 0.47UH, 7A, 30%, WIREWOUND; Inductance:470nH; RMS Current (Irms):7A; Inductor Construction:Wirewou
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLS6045EX-R47N | 445-173058-1-ND | 803329-VLS6045EX-R47N | VLS6045EX-R47N | 55Y4242 |
| Product Name | SMD 7A 13 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - VLS6045EX-R47N | Fixed Inductors | Inductor, 0.47Uh, 7A, 30%, Wirewound; Inductance Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 0.4700 microH | 0.4700 microH | 0.4700 microH | 0.4700 microH |