TDK U.S.A. Corporation Fixed Inductors VLS6045EX-680M-H

Description
68µH Shielded Wirewound Inductor 1A 403mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1A 403mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS6045EX-680M-HDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 1A 403mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1A 403mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS6045EX-680M-HCT-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 1A 403mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1A 403mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS6045EX-680M-HTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 1A 403mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1A 403mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 68Uh, Semishielded, 1A Rohs Compliant Tdk - 80AH2788 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Semishielded, 1A Rohs Compliant Tdk
80AH2788
Inductor, 68Uh, Semishielded, 1A Rohs Compliant Tdk 80AH2788
INDUCTOR, 68UH, SEMISHIELDED, 1A ROHS COMPLIANT: YES

INDUCTOR, 68UH, SEMISHIELDED, 1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS6045EX-680M-HDKR-ND 80AH2788
Product Name Fixed Inductors Inductor, 68Uh, Semishielded, 1A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N3 0402DC-5N3XJRW , 0402DC-5N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-016 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Low frequency ground wire choke, fully potted resign - DEN - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 microH
Rated DC Current 16000 to 25000 milliamps
View Details