Manufacturer: TDK Corporation
Win Source Part Number: 807309-VLS6045EX-470
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 47μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.8A
DC Resistance (DCR): 299mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.236" L x 0.236" W (6.00mm x 6.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3A
Inductance Frequency - Test: 100kHz
47µH Shielded Wirewound Inductor 1.3A 230mOhm Nonstandard
47µH Shielded Wirewound Inductor 1.3A 230mOhm Nonstandard
47µH Shielded Wirewound Inductor 1.3A 230mOhm Nonstandard
FIXED IND 47UH 1.3A 299 MOHM SMD Product overview: VLS6045EX-470M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.3A, 299 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.3A, 299 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-470M can be used for catalog matching and distributor lookup.
1.3A 47uH ±20% 1.8A SMD,6x6mm Power Inductors ROHS
INDUCTOR, 47UH, 1.3A, 20%, WIREWOUND; Inductance:47µH; RMS Current (Irms):1.3A; Inductor Construction:Wirewou
FIXED IND 47UH 1.3A 299 MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 807309-VLS6045EX-470M | 445-173054-6-ND | 71-VLS6045EX-470M | VLS6045EX-470M | 32AC9106 | VLS6045EX-470M |
| Product Name | Fixed Inductors - VLS6045EX-470M | Fixed Inductors | SMD 47UH 1.3A 299 MOHM Inductor and Choke | Inductors/Coils/Transformers >> Power Inductors | Inductor, 47Uh, 1.3A, 20%, Wirewound; Inductance Tdk | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 47 microH | 47 microH | 47 microH | 47 microH | 47 microH | |
| DCR | 0.2990 ohms | 0.2300 ohms | 0.2300 ohms | 0.2300 ohms |