TDK Corporation Fixed Inductors VLS6045EX-2R2N

Description
2.2µH Shielded Wirewound Inductor 5.1A 19mOhm Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 5.1A 19mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173049-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173049-6-ND
Fixed Inductors 445-173049-6-ND
2.2µH Shielded Wirewound Inductor 5.1A 19mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 5.1A 19mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173049-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173049-2-ND
Fixed Inductors 445-173049-2-ND
2.2µH Shielded Wirewound Inductor 5.1A 19mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 5.1A 19mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-173049-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173049-1-ND
Fixed Inductors 445-173049-1-ND
2.2µH Shielded Wirewound Inductor 5.1A 19mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 5.1A 19mOhm Nonstandard

Buy Now Datasheet
SMD 2.2UH 5.1A 25 MOHM Inductor and Choke - 71-VLS6045EX-2R2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 5.1A 25 MOHM Inductor and Choke
71-VLS6045EX-2R2N
SMD 2.2UH 5.1A 25 MOHM Inductor and Choke 71-VLS6045EX-2R2N
FIXED IND 2.2UH 5.1A 25 MOHM SMD Product overview: VLS6045EX-2R2N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 5.1A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 5.1A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-2R2N can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 5.1A 25 MOHM SMD Product overview: VLS6045EX-2R2N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 5.1A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 5.1A, 25 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-2R2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS6045EX-2R2N
1117299-VLS6045EX-2R2N
Fixed Inductors - VLS6045EX-2R2N 1117299-VLS6045EX-2R2N
Manufacturer: TDK Corporation Win Source Part Number: 1117299-VLS6045EX-2R 2N Packaging: Reel - TR Type: Wirewound Current Rating: 5.1A Inductance: 2.2μH Height - Seated (Max): 0.177" (4.50mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 7.5A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 25 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1117299-VLS6045EX-2R2N
Packaging: Reel - TR
Type: Wirewound
Current Rating: 5.1A
Inductance: 2.2μH
Height - Seated (Max): 0.177" (4.50mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 7.5A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 25 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Inductor, 2.2Uh, 5.1A, 30%, Wirewound; Inductance Tdk - 55Y4247 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 5.1A, 30%, Wirewound; Inductance Tdk
55Y4247
Inductor, 2.2Uh, 5.1A, 30%, Wirewound; Inductance Tdk 55Y4247
INDUCTOR, 2.2UH, 5.1A, 30%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):5.1A; Inductor Construction:Wirewou nd; Saturation Current (Isat):7.5A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 5.1A, 30%, WIREWOUND; Inductance:2.2µH; RMS Current (Irms):5.1A; Inductor Construction:Wirewound; Saturation Current (Isat):7.5A; Product Range:VLS-EX Series; Power Inductor Case:6mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS6045EX-2R2N
Inductors/Coils/Transformers >> Power Inductors VLS6045EX-2R2N
5.1A 2.2uH ±30% 7.5A SMD,6x6mm Power Inductors ROHS

5.1A 2.2uH ±30% 7.5A SMD,6x6mm Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-173049-6-ND 71-VLS6045EX-2R2N 1117299-VLS6045EX-2R2N 55Y4247 VLS6045EX-2R2N
Product Name Fixed Inductors SMD 2.2UH 5.1A 25 MOHM Inductor and Choke Fixed Inductors - VLS6045EX-2R2N Inductor, 2.2Uh, 5.1A, 30%, Wirewound; Inductance Tdk Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5766-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details