10µH Shielded Wirewound Inductor 3.4A 47mOhm Nonstandard
10µH Shielded Wirewound Inductor 3.4A 47mOhm Nonstandard
10µH Shielded Wirewound Inductor 3.4A 47mOhm Nonstandard
FIXED IND 10UH 3.4A 47 MOHM SMD Product overview: VLS6045EX-100M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.4A, 47 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.4A, 47 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS6045EX-100M-H can be used for catalog matching and distributor lookup.
FIXED IND 10UH 3.4A 47 MOHM SMD
INDUCTOR, AEC-Q200, 10UH, SEMI-SHLD/3.4A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-180934-6-ND | 71-VLS6045EX-100M-H | 2138196 | 2138196P | VLS6045EX-100M-H | 66AH7455 |
| Product Name | Fixed Inductors | SMD 10UH 3.4A 47 MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductor, Aec-Q200, 10Uh, Semi-Shld/3.4A Rohs Compliant Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite core | Ferrite; Ferrite | ||
| Configuration | Fixed | |||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 0.2000 (+/- %) | 20 (+/- %) |