TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS5045EX-680M-H

Description
68µH Shielded Wirewound Inductor 900mA 533mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 900mA 533mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS5045EX-680M-HCT-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 900mA 533mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 900mA 533mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS5045EX-680M-HTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 900mA 533mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 900mA 533mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS5045EX-680M-HDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 900mA 533mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 900mA 533mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 68Uh, Semishielded, 0.9A Rohs Compliant Tdk - 80AH2781 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, Semishielded, 0.9A Rohs Compliant Tdk
80AH2781
Inductor, 68Uh, Semishielded, 0.9A Rohs Compliant Tdk 80AH2781
INDUCTOR, 68UH, SEMISHIELDED, 0.9A ROHS COMPLIANT: YES

INDUCTOR, 68UH, SEMISHIELDED, 0.9A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS5045EX-680M-HCT-ND 80AH2781
Product Name Fixed Inductors Inductor, 68Uh, Semishielded, 0.9A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N7 0201DS-7N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details