TDK U.S.A. Corporation Fixed Inductors VLS5045EX-4R7M-CA

Description
4.7µH Shielded Wirewound Inductor 3.2A 46.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 3.2A 46.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-175138-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175138-1-ND
Fixed Inductors 445-175138-1-ND
4.7µH Shielded Wirewound Inductor 3.2A 46.8mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.2A 46.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175138-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175138-6-ND
Fixed Inductors 445-175138-6-ND
4.7µH Shielded Wirewound Inductor 3.2A 46.8mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.2A 46.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175138-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175138-2-ND
Fixed Inductors 445-175138-2-ND
4.7µH Shielded Wirewound Inductor 3.2A 46.8mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.2A 46.8mOhm Max Nonstandard

Buy Now Datasheet
4.7UH 3.2A 46.8MOHM Inductor and Choke - 71-VLS5045EX-4R7M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 3.2A 46.8MOHM Inductor and Choke
71-VLS5045EX-4R7M-CA
4.7UH 3.2A 46.8MOHM Inductor and Choke 71-VLS5045EX-4R7M-CA
FIXED IND 4.7UH 3.2A 46.8MOHM SM Product overview: VLS5045EX-4R7M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.2A, 46.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.2A, 46.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-4R7M-CA can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 3.2A 46.8MOHM SM Product overview: VLS5045EX-4R7M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.2A, 46.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.2A, 46.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-4R7M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-175138-1-ND 71-VLS5045EX-4R7M-CA
Product Name Fixed Inductors 4.7UH 3.2A 46.8MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.018uH 250MHz 0.42A Inductor and Choke - 71-0402CS-18NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2823JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers