TDK U.S.A. Corporation 3.3UH 4.2A 35.1MOHM Inductor and Choke VLS5045EX-3R3N-CA

Description
FIXED IND 3.3UH 4.2A 35.1MOHM SM Product overview: VLS5045EX-3R3N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 4.2A, 35.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 4.2A, 35.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-3R3N-CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 4.2A 35.1MOHM SM Product overview: VLS5045EX-3R3N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 4.2A, 35.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 4.2A, 35.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-3R3N-CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3UH 4.2A 35.1MOHM Inductor and Choke - 71-VLS5045EX-3R3N-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 4.2A 35.1MOHM Inductor and Choke
71-VLS5045EX-3R3N-CA
3.3UH 4.2A 35.1MOHM Inductor and Choke 71-VLS5045EX-3R3N-CA
FIXED IND 3.3UH 4.2A 35.1MOHM SM Product overview: VLS5045EX-3R3N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 4.2A, 35.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 4.2A, 35.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-3R3N-CA can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 4.2A 35.1MOHM SM Product overview: VLS5045EX-3R3N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 4.2A, 35.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 4.2A, 35.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-3R3N-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-175137-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175137-2-ND
Fixed Inductors 445-175137-2-ND
3.3µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175137-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175137-6-ND
Fixed Inductors 445-175137-6-ND
3.3µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175137-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175137-1-ND
Fixed Inductors 445-175137-1-ND
3.3µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 4.2A 35.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS5045EX-3R3N-CA 445-175137-2-ND
Product Name 3.3UH 4.2A 35.1MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Toroidal Inductor Kit, 30Pcs; Inductor Kit Type Triad Magnetics - 23C1510 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers