Manufacturer: TDK Corporation
Win Source Part Number: 803581-VLS5045EX-220
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 22μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2A
DC Resistance (DCR): 162.5mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8A
Inductance Frequency - Test: 100kHz
FIXED IND 22UH 1.8A 162.5MOHM SM Product overview: VLS5045EX-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 1.8A, 162.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 1.8A, 162.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-220M can be used for catalog matching and distributor lookup.
22µH Shielded Wirewound Inductor 1.8A 162.5mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 1.8A 162.5mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 1.8A 162.5mOhm Max Nonstandard
1.8A 22uH ±20% 2A SMD Power Inductors ROHS
INDUCTOR, 22UH, 1.8A, 20%, WIREWOUND; Inductance:22µH; RMS Current (Irms):1.8A; Inductor Construction:Wirewou
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 803581-VLS5045EX-220M | 71-VLS5045EX-220M | 445-174849-6-ND | VLS5045EX-220M | 32AC9096 |
| Product Name | Fixed Inductors - VLS5045EX-220M | 22UH 1.8A 162.5MOHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, 22Uh, 1.8A, 20%, Wirewound; Inductance Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 22 microH | 22 microH | 22 microH | 22 microH | |
| DCR | 0.1625 ohms | 0.1625 ohms | 0.1250 ohms |