Manufacturer: TDK Corporation
Win Source Part Number: 802531-VLS5045EX-1R8
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.8μH
Tolerance: ±30%
Material - Core: Ferrite
DC Resistance (DCR): 19mOhm
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.8A
Inductance Frequency - Test: 100kHz
FIXED IND 1.8UH 4.8A 19 MOHM SMD Product overview: VLS5045EX-1R8N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8UH, 4.8A, 19 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.8UH, 4.8A, 19 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-1R8N can be used for catalog matching and distributor lookup.
1.8µH Shielded Wirewound Inductor 4.8A 19mOhm Nonstandard
1.8µH Shielded Wirewound Inductor 4.8A 19mOhm Nonstandard
1.8µH Shielded Wirewound Inductor 4.8A 19mOhm Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 802531-VLS5045EX-1R8N | 71-VLS5045EX-1R8N | 445-174848-2-ND |
| Product Name | Fixed Inductors - VLS5045EX-1R8N | SMD 1.8UH 4.8A 19 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 1.8 microH | 1.8 microH | |
| DCR | 0.0190 ohms | 0.0190 ohms |