1.5µH Shielded Wirewound Inductor 5A 22.1mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 5A 22.1mOhm Max Nonstandard
1.5µH Shielded Wirewound Inductor 5A 22.1mOhm Max Nonstandard
INDUCTOR, 1.5UH, SEMISHIELDED, 5A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-VLS5045EX-1R5N-HCT-ND | 80AH2775 |
| Product Name | Fixed Inductors | Inductor, 1.5Uh, Semishielded, 5A Rohs Compliant Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) |