TDK U.S.A. Corporation Fixed Inductors VLS5045EX-150M-H

Description
15µH Shielded Wirewound Inductor 1.9A 143mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 1.9A 143mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS5045EX-150M-HDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.9A 143mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.9A 143mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS5045EX-150M-HTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.9A 143mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.9A 143mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS5045EX-150M-HCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 1.9A 143mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.9A 143mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - VLS5045EX-150M-H - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS5045EX-150M-H
Fixed Inductors VLS5045EX-150M-H
FIXED IND 15UH 1.9A 143MOHM SMD

FIXED IND 15UH 1.9A 143MOHM SMD

Supplier's Site Datasheet
Inductor, 15Uh, Semishielded, 1.9A Rohs Compliant Tdk - 80AH2776 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Semishielded, 1.9A Rohs Compliant Tdk
80AH2776
Inductor, 15Uh, Semishielded, 1.9A Rohs Compliant Tdk 80AH2776
INDUCTOR, 15UH, SEMISHIELDED, 1.9A ROHS COMPLIANT: YES

INDUCTOR, 15UH, SEMISHIELDED, 1.9A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS5045EX-150M-HDKR-ND VLS5045EX-150M-H 80AH2776
Product Name Fixed Inductors Fixed Inductors Inductor, 15Uh, Semishielded, 1.9A Rohs Compliant Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567677P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0027 microH
DCR 0.1200 ohms
View Details