TDK Corporation SMD 10UH 2.5A 79.3MOHM Inductor and Choke VLS5045EX-100M

Description
FIXED IND 10UH 2.5A 79.3MOHM SMD Product overview: VLS5045EX-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.5A, 79.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.5A, 79.3MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-100M can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 10UH 2.5A 79.3MOHM SMD Product overview: VLS5045EX-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.5A, 79.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.5A, 79.3MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-100M can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VLS5045EX type inductor features an inductance of 10 µH with a tolerance of ±20%. It is designed for power circuits and is constructed using a magnetic shield type wound ferrite material, which enhances its performance in high-density mounting applications. The inductor has a rated current of 2.5 A and a saturation current of 3.1 A, making it suitable for various electronic devices, including TVs, set-top boxes, and gaming equipment. The DC resistance is specified at 0.061 Ω, and the inductor operates effectively within a temperature range of -40 to 105 °C. Weighing 0.46 g, it is packaged in reels of 1500 pieces, facilitating easy integration into production processes.

Datasheet Summary
Powered by GS/AI

The VLS5045EX type inductor features an inductance of 10 µH with a tolerance of ±20%. It is designed for power circuits and is constructed using a magnetic shield type wound ferrite material, which enhances its performance in high-density mounting applications. The inductor has a rated current of 2.5 A and a saturation current of 3.1 A, making it suitable for various electronic devices, including TVs, set-top boxes, and gaming equipment. The DC resistance is specified at 0.061 Ω, and the inductor operates effectively within a temperature range of -40 to 105 °C. Weighing 0.46 g, it is packaged in reels of 1500 pieces, facilitating easy integration into production processes.

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 2.5A 79.3MOHM Inductor and Choke - 71-VLS5045EX-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2.5A 79.3MOHM Inductor and Choke
71-VLS5045EX-100M
SMD 10UH 2.5A 79.3MOHM Inductor and Choke 71-VLS5045EX-100M
FIXED IND 10UH 2.5A 79.3MOHM SMD Product overview: VLS5045EX-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.5A, 79.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.5A, 79.3MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.5A 79.3MOHM SMD Product overview: VLS5045EX-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.5A, 79.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.5A, 79.3MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS5045EX-100M
1117293-VLS5045EX-100M
Fixed Inductors - VLS5045EX-100M 1117293-VLS5045EX-100M
Manufacturer: TDK Corporation Win Source Part Number: 1117293-VLS5045EX-10 0M Packaging: Reel - TR Type: Wirewound Current Rating: 2.5A Inductance: 10μH Height - Seated (Max): 0.177" (4.50mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3.1A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 79.3 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117293-VLS5045EX-100M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.5A
Inductance: 10μH
Height - Seated (Max): 0.177" (4.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3.1A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 79.3 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-174843-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174843-2-ND
Fixed Inductors 445-174843-2-ND
10µH Shielded Wirewound Inductor 2.5A 79.3mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.5A 79.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174843-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174843-1-ND
Fixed Inductors 445-174843-1-ND
10µH Shielded Wirewound Inductor 2.5A 79.3mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.5A 79.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174843-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174843-6-ND
Fixed Inductors 445-174843-6-ND
10µH Shielded Wirewound Inductor 2.5A 79.3mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.5A 79.3mOhm Max Nonstandard

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS5045EX-100M
Inductors/Coils/Transformers >> Power Inductors VLS5045EX-100M
2.5A 10uH ±20% 3.1A SMD Power Inductors ROHS

2.5A 10uH ±20% 3.1A SMD Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 10Uh, 2.5A, 20%, Wirewound; Inductance Tdk - 32AC9092 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 2.5A, 20%, Wirewound; Inductance Tdk
32AC9092
Inductor, 10Uh, 2.5A, 20%, Wirewound; Inductance Tdk 32AC9092
INDUCTOR, 10UH, 2.5A, 20%, WIREWOUND; Inductance:10µH; RMS Current (Irms):2.5A; Inductor Construction:Wirewou nd; Saturation Current (Isat):3.1A; Product Range:VLS-EX series; Power Inductor Case:5mm x 5mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 2.5A, 20%, WIREWOUND; Inductance:10µH; RMS Current (Irms):2.5A; Inductor Construction:Wirewound; Saturation Current (Isat):3.1A; Product Range:VLS-EX series; Power Inductor Case:5mm x 5mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - VLS5045EX-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS5045EX-100M
Fixed Inductors VLS5045EX-100M
FIXED IND 10UH 2.5A 79.3MOHM SMD

FIXED IND 10UH 2.5A 79.3MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS5045EX-100M 1117293-VLS5045EX-100M 445-174843-2-ND VLS5045EX-100M 32AC9092 VLS5045EX-100M
Product Name SMD 10UH 2.5A 79.3MOHM Inductor and Choke Fixed Inductors - VLS5045EX-100M Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 10Uh, 2.5A, 20%, Wirewound; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8115 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1200 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details