10µH Shielded Wirewound Inductor 2.5A 79.3mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 2.5A 79.3mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 2.5A 79.3mOhm Max Nonstandard
FIXED IND 10UH 2.5A 79.3MOHM SMD Product overview: VLS5045EX-100M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.5A, 79.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.5A, 79.3MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS5045EX-100M-H can be used for catalog matching and distributor lookup.
Win Source Part Number: 1370491-VLS5045EX-10
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: VLS-EX-H
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.209" L x 0.197" W (5.30mm x 5.00mm)
Height - Seated (Max): 0.177" (4.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 10 µH
Current Rating (Amps): 2.5 A
Current - Saturation (Isat): 3.1A
Shielding: Shielded
DC Resistance (DCR): 79.3mOhm Max
Inductance Frequency - Test: 100 kHz
INDUCTOR, AEC-Q200, 10UH, SEMI-SHLD/2.5A ROHS COMPLIANT: YES
2.5A 10uH ±20% 3.1A - Power Inductors ROHS
FIXED IND 10UH 2.5A 79.3MOHM SMD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 445-181622-6-ND | 2119532P | 2119532 | 71-VLS5045EX-100M-H | 1370491-VLS5045EX-100M-H | 66AH7446 | VLS5045EX-100M-H | VLS5045EX-100M-H |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | SMD 10UH 2.5A 79.3MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Aec-Q200, 10Uh, Semi-Shld/2.5A Rohs Compliant Tdk | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed | Fixed | ||||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |