TDK U.S.A. Corporation Fixed Inductors VLS4020CX-6R8M-H

Description
FIXED IND 6.8UH 1.84A 156 MOHM
Request a Quote Datasheet
Description
FIXED IND 6.8UH 1.84A 156 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS4020CX-6R8M-HCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 1.84A 156 MOHM

FIXED IND 6.8UH 1.84A 156 MOHM

Buy Now Datasheet
Fixed Inductors - 445-VLS4020CX-6R8M-HDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 1.84A 156 MOHM

FIXED IND 6.8UH 1.84A 156 MOHM

Buy Now Datasheet
Fixed Inductors - 445-VLS4020CX-6R8M-HTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 1.84A 156 MOHM

FIXED IND 6.8UH 1.84A 156 MOHM

Buy Now Datasheet
Power Inductor, 6.8Uh, Shielded, 2.3A Tdk - 62AK4296 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, Shielded, 2.3A Tdk
62AK4296
Power Inductor, 6.8Uh, Shielded, 2.3A Tdk 62AK4296
POWER INDUCTOR, 6.8UH, SHIELDED, 2.3A

POWER INDUCTOR, 6.8UH, SHIELDED, 2.3A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS4020CX-6R8M-HCT-ND 62AK4296
Product Name Fixed Inductors Power Inductor, 6.8Uh, Shielded, 2.3A Tdk
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers